Vishay Intertechnology, Inc. Chip Resistor - Surface Mount Y163012K0000T9R

Description
12 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Non-Inductive Metal Foil
Request a Quote Datasheet
Description
12 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y163012K0000T9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y163012K0000T9R-ND
Chip Resistor - Surface Mount Y163012K0000T9R-ND
12 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Non-Inductive Metal Foil

12 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y163012K0000T9R-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 1206; 1206
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers