Vishay Precision Group Chip Resistor - Surface Mount Y162949R9000B9R

Description
49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1629-49.9BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1629-49.9BDKR-ND
Chip Resistor - Surface Mount Y1629-49.9BDKR-ND
49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1629-49.9BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1629-49.9BTR-ND
Chip Resistor - Surface Mount Y1629-49.9BTR-ND
49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1629-49.9BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1629-49.9BCT-ND
Chip Resistor - Surface Mount Y1629-49.9BCT-ND
49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 49R9, 0.1%, 0.1W, 0805, Metal Foil; Resistor Case Style Vishay Foil Resistors - 45AC9708 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 0.1W, 0805, Metal Foil; Resistor Case Style Vishay Foil Resistors
45AC9708
Res, 49R9, 0.1%, 0.1W, 0805, Metal Foil; Resistor Case Style Vishay Foil Resistors 45AC9708
RES, 49R9, 0.1%, 0.1W, 0805, METAL FOIL; Resistor Case Style:0805 [2012 Metric]; Resistance:49.9ohm; Product Range:VFCP Series; Voltage Rating:28V; Resistor Element Material:Metal Foil; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 49R9, 0.1%, 0.1W, 0805, METAL FOIL; Resistor Case Style:0805 [2012 Metric]; Resistance:49.9ohm; Product Range:VFCP Series; Voltage Rating:28V; Resistor Element Material:Metal Foil; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1629-49.9BDKR-ND 45AC9708
Product Name Chip Resistor - Surface Mount Res, 49R9, 0.1%, 0.1W, 0805, Metal Foil; Resistor Case Style Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers