Vishay Precision Group Chip Resistor - Surface Mount Y1629499R000B9W

Description
499 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
499 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1629499R000B9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1629499R000B9W-ND
Chip Resistor - Surface Mount Y1629499R000B9W-ND
499 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

499 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vfcp0805 499R00 Tcr0.2 0.1% S W Vishay Foil Resistors - 59P2237 - Newark, An Avnet Company
Chicago, IL, United States
Vfcp0805 499R00 Tcr0.2 0.1% S W Vishay Foil Resistors
59P2237
Vfcp0805 499R00 Tcr0.2 0.1% S W Vishay Foil Resistors 59P2237
VFCP0805 499R00 TCR0.2 0.1% S W

VFCP0805 499R00 TCR0.2 0.1% S W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1629499R000B9W-ND 59P2237
Product Name Chip Resistor - Surface Mount Vfcp0805 499R00 Tcr0.2 0.1% S W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 0805; 0805 0805
Resistance Range 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details