Vishay Precision Group Chip Resistor - Surface Mount Y1629100R000Q9R

Description
100 Ohms ±0.02% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
100 Ohms ±0.02% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1629-100DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1629-100DTR-ND
Chip Resistor - Surface Mount Y1629-100DTR-ND
100 Ohms ±0.02% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±0.02% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1629-100DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1629-100DCT-ND
Chip Resistor - Surface Mount Y1629-100DCT-ND
100 Ohms ±0.02% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±0.02% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 100R, 0.02%, 0.1W, 0805, Metal Foil; Resistor Case Style Vishay Foil Resistors - 45AC9703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.02%, 0.1W, 0805, Metal Foil; Resistor Case Style Vishay Foil Resistors
45AC9703
Res, 100R, 0.02%, 0.1W, 0805, Metal Foil; Resistor Case Style Vishay Foil Resistors 45AC9703
RES, 100R, 0.02%, 0.1W, 0805, METAL FOIL; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:VFCP Series; Voltage Rating:28V; Resistor Element Material:Metal Foil; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 100R, 0.02%, 0.1W, 0805, METAL FOIL; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:VFCP Series; Voltage Rating:28V; Resistor Element Material:Metal Foil; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1629-100DTR-ND 45AC9703
Product Name Chip Resistor - Surface Mount Res, 100R, 0.02%, 0.1W, 0805, Metal Foil; Resistor Case Style Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details