Vishay Precision Group Chip Resistor - Surface Mount Y162873K2000B0W

Description
73.2 kOhms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
73.2 kOhms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y162873K2000B0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y162873K2000B0W-ND
Chip Resistor - Surface Mount Y162873K2000B0W-ND
73.2 kOhms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

73.2 kOhms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsmp2512 73K200 Tcr0.2 0.1% B W Vishay Foil Resistors - 59P2136 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp2512 73K200 Tcr0.2 0.1% B W Vishay Foil Resistors
59P2136
Vsmp2512 73K200 Tcr0.2 0.1% B W Vishay Foil Resistors 59P2136
VSMP2512 73K200 TCR0.2 0.1% B W

VSMP2512 73K200 TCR0.2 0.1% B W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y162873K2000B0W-ND 59P2136
Product Name Chip Resistor - Surface Mount Vsmp2512 73K200 Tcr0.2 0.1% B W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512 2512
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details