Vishay Precision Group Resistors - Chip Resistor - Surface Mount Y16285R00000D0W

Description
Win Source Part Number: 1339132-Y16285R00000 D0W Category: Resistors - Chip Resistor - Surface Mount Series: VSMP Features: Moisture Resistant, Non-Inductive Package: Tray Size / Dimension: 0.249" L x 0.127" W (6.32mm x 3.23mm) Height - Seated (Max): 0.025" (0.64mm) Standard Package: 50 Tolerance: ±0.5% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.75W, 3/4W Composition: Metal Foil Number of Terminations: 2 Resistance: 5 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group) RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1339132-Y16285R00000 D0W Category: Resistors - Chip Resistor - Surface Mount Series: VSMP Features: Moisture Resistant, Non-Inductive Package: Tray Size / Dimension: 0.249" L x 0.127" W (6.32mm x 3.23mm) Height - Seated (Max): 0.025" (0.64mm) Standard Package: 50 Tolerance: ±0.5% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.75W, 3/4W Composition: Metal Foil Number of Terminations: 2 Resistance: 5 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group) RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1339132-Y16285R00000D0W - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1339132-Y16285R00000D0W
Resistors - Chip Resistor - Surface Mount 1339132-Y16285R00000D0W
Win Source Part Number: 1339132-Y16285R00000 D0W Category: Resistors - Chip Resistor - Surface Mount Series: VSMP Features: Moisture Resistant, Non-Inductive Package: Tray Size / Dimension: 0.249" L x 0.127" W (6.32mm x 3.23mm) Height - Seated (Max): 0.025" (0.64mm) Standard Package: 50 Tolerance: ±0.5% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.75W, 3/4W Composition: Metal Foil Number of Terminations: 2 Resistance: 5 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group) RoHS Status: RoHS non-compliant

Win Source Part Number: 1339132-Y16285R00000D0W
Category: Resistors - Chip Resistor - Surface Mount
Series: VSMP
Features: Moisture Resistant, Non-Inductive
Package: Tray
Size / Dimension: 0.249" L x 0.127" W (6.32mm x 3.23mm)
Height - Seated (Max): 0.025" (0.64mm)
Standard Package: 50
Tolerance: ±0.5%
Temperature Coefficient: ±0.2ppm/°C
Power (Watts): 0.75W, 3/4W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 5 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y16285R00000D0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y16285R00000D0W-ND
Chip Resistor - Surface Mount 804-Y16285R00000D0W-ND
5 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

5 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y16285R00000D0W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y16285R00000D0W
Chip Resistor - Surface Mount Y16285R00000D0W
RES SMD 5 OHM 0.5% 3/4W 2512

RES SMD 5 OHM 0.5% 3/4W 2512

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1339132-Y16285R00000D0W 804-Y16285R00000D0W-ND Y16285R00000D0W
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal Foil Metal Foil
Resistance Range 5 ohms 5 ohms 5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 0.2000 ±ppm/°C 0.2000 ±ppm/°C
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24300 ohms
View Details
3 suppliers
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers