VSMP2512 416R00 TCR0.2 0.1% S T
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y1628416R000B9R-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 2512; 2512 |
| Tolerance | 0.1000 +/- % |