1 kOhms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil
VSMP2512 1K00000 TCR0.2 0.1% S W
RES SMD 1K OHM 0.1% 3/4W 2512
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | Y16281K00000B9W-ND | 59P2061 | Y16281K00000B9W |
| Product Name | Chip Resistor - Surface Mount | Vsmp2512 1K00000 Tcr0.2 0.1% S W Vishay Foil Resistors | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Metal Foil | Metal Foil | |
| Mounting / Packaging | 2512; 2512 | 2512 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |