14.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil
VSMP2512 14K3000 TCR0.2 1.0% S T
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y162814K3000F9R-ND | 59P2086 |
| Product Name | Chip Resistor - Surface Mount | Vsmp2512 14K3000 Tcr0.2 1.0% S T Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | 2512; 2512 | 2512 |
| Tolerance | 1 +/- % |