Vishay Precision Group Chip Resistor - Surface Mount Y162813K0000F0W

Description
13 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
13 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y162813K0000F0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y162813K0000F0W-ND
Chip Resistor - Surface Mount Y162813K0000F0W-ND
13 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

13 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsmp2512 13K000 Tcr0.2 1.0% B W Vishay Foil Resistors - 59P2081 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp2512 13K000 Tcr0.2 1.0% B W Vishay Foil Resistors
59P2081
Vsmp2512 13K000 Tcr0.2 1.0% B W Vishay Foil Resistors 59P2081
VSMP2512 13K000 TCR0.2 1.0% B W

VSMP2512 13K000 TCR0.2 1.0% B W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y162813K0000F0W-ND 59P2081
Product Name Chip Resistor - Surface Mount Vsmp2512 13K000 Tcr0.2 1.0% B W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details