Vishay Precision Group Chip Resistor - Surface Mount Y1628100R000B9W

Description
100 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1628100R000B9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1628100R000B9W-ND
Chip Resistor - Surface Mount Y1628100R000B9W-ND
100 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1628100R000B9W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y1628100R000B9W
Chip Resistor - Surface Mount Y1628100R000B9W
RES SMD 100 OHM 0.1% 3/4W 2512

RES SMD 100 OHM 0.1% 3/4W 2512

Supplier's Site
Vsmp2512 100R00 Tcr0.2 0.1% S W Vishay Foil Resistors - 59P2070 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp2512 100R00 Tcr0.2 0.1% S W Vishay Foil Resistors
59P2070
Vsmp2512 100R00 Tcr0.2 0.1% S W Vishay Foil Resistors 59P2070
VSMP2512 100R00 TCR0.2 0.1% S W

VSMP2512 100R00 TCR0.2 0.1% S W

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number Y1628100R000B9W-ND Y1628100R000B9W 59P2070
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Vsmp2512 100R00 Tcr0.2 0.1% S W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details