Vishay Precision Group Chip Resistor - Surface Mount Y162763K2000T0W

Description
63.2 kOhms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
63.2 kOhms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y162763K2000T0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y162763K2000T0W-ND
Chip Resistor - Surface Mount Y162763K2000T0W-ND
63.2 kOhms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

63.2 kOhms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsmp2010 63K2000 Tcr0.2 0.01% B W Vishay Foil Resistors - 59P2048 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp2010 63K2000 Tcr0.2 0.01% B W Vishay Foil Resistors
59P2048
Vsmp2010 63K2000 Tcr0.2 0.01% B W Vishay Foil Resistors 59P2048
VSMP2010 63K2000 TCR0.2 0.01% B W

VSMP2010 63K2000 TCR0.2 0.01% B W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y162763K2000T0W-ND 59P2048
Product Name Chip Resistor - Surface Mount Vsmp2010 63K2000 Tcr0.2 0.01% B W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 2010; 2010 2010
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers