Vishay Precision Group Chip Resistor - Surface Mount Y162763K2000T0R

Description
63.2 kOhms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
63.2 kOhms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y162763K2000T0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y162763K2000T0R-ND
Chip Resistor - Surface Mount Y162763K2000T0R-ND
63.2 kOhms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

63.2 kOhms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Resistor Vishay - 87AJ8833 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Vishay
87AJ8833
Resistor Vishay 87AJ8833
RESISTOR

RESISTOR

Supplier's Site
Chip Resistor - Surface Mount - Y162763K2000T0R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y162763K2000T0R
Chip Resistor - Surface Mount Y162763K2000T0R
RES SMD 63.2KOHM 0.01% 1/2W 2010

RES SMD 63.2KOHM 0.01% 1/2W 2010

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number Y162763K2000T0R-ND 87AJ8833 Y162763K2000T0R
Product Name Chip Resistor - Surface Mount Resistor Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2010; 2010
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567803 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details