40 kOhms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil
VSMP2010 40K000 TCR0.2 0.01% B W
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y162740K0000T0W-ND | 59P2033 |
| Product Name | Chip Resistor - Surface Mount | Vsmp2010 40K000 Tcr0.2 0.01% B W Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | 2010; 2010 | 2010 |
| Tolerance | 0.0100 +/- % |