Vishay Precision Group SMD 250 OHM 2W Resistor Y1627250R000A9W

Description
RES SMD 250 OHM 0.05% 1/2W 2010 Product overview: Y1627250R000A9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1627250R000A9W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 250 OHM 0.05% 1/2W 2010 Product overview: Y1627250R000A9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1627250R000A9W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 250 OHM 2W Resistor - 52-Y1627250R000A9W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250 OHM 2W Resistor
52-Y1627250R000A9W
SMD 250 OHM 2W Resistor 52-Y1627250R000A9W
RES SMD 250 OHM 0.05% 1/2W 2010 Product overview: Y1627250R000A9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1627250R000A9W can be used for catalog matching and distributor lookup.

RES SMD 250 OHM 0.05% 1/2W 2010 Product overview: Y1627250R000A9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1627250R000A9W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - Y1627250R000A9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1627250R000A9W-ND
Chip Resistor - Surface Mount Y1627250R000A9W-ND
250 Ohms ±0.05% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

250 Ohms ±0.05% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-Y1627250R000A9W Y1627250R000A9W-ND
Product Name SMD 250 OHM 2W Resistor Chip Resistor - Surface Mount
Mounting / Packaging 2010 (5025 Metric) 2010; 2010
Resistance Range 250 ohms 250 ohms
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1879338-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38300 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details