Vishay Precision Group SMD 125 OHM 2W Resistor Y1627125R000A9W

Description
RES SMD 125 OHM 0.05% 1/2W 2010 Product overview: Y1627125R000A9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1627125R000A9W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 125 OHM 0.05% 1/2W 2010 Product overview: Y1627125R000A9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1627125R000A9W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 125 OHM 2W Resistor - 52-Y1627125R000A9W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125 OHM 2W Resistor
52-Y1627125R000A9W
SMD 125 OHM 2W Resistor 52-Y1627125R000A9W
RES SMD 125 OHM 0.05% 1/2W 2010 Product overview: Y1627125R000A9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1627125R000A9W can be used for catalog matching and distributor lookup.

RES SMD 125 OHM 0.05% 1/2W 2010 Product overview: Y1627125R000A9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1627125R000A9W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - Y1627125R000A9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1627125R000A9W-ND
Chip Resistor - Surface Mount Y1627125R000A9W-ND
125 Ohms ±0.05% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

125 Ohms ±0.05% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-Y1627125R000A9W Y1627125R000A9W-ND
Product Name SMD 125 OHM 2W Resistor Chip Resistor - Surface Mount
Mounting / Packaging 2010 (5025 Metric) 2010; 2010
Resistance Range 125 ohms 125 ohms
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details