120 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil
RES SMD 120 OHM 1% 1/2W 2010
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | Y1627120R000F9W-ND | Y1627120R000F9W |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | Metal Foil |
| Mounting / Packaging | 2010; 2010 | |
| Resistance Range | 120 ohms | 120 ohms |