Vishay Precision Group Chip Resistor - Surface Mount Y162710R0000F9W

Description
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y162710R0000F9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y162710R0000F9W-ND
Chip Resistor - Surface Mount Y162710R0000F9W-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsmp2010 10R0000 Tcr0.2 1.0% S W Vishay Foil Resistors - 59P1999 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp2010 10R0000 Tcr0.2 1.0% S W Vishay Foil Resistors
59P1999
Vsmp2010 10R0000 Tcr0.2 1.0% S W Vishay Foil Resistors 59P1999
VSMP2010 10R0000 TCR0.2 1.0% S W

VSMP2010 10R0000 TCR0.2 1.0% S W

Supplier's Site
Chip Resistor - Surface Mount - Y162710R0000F9W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y162710R0000F9W
Chip Resistor - Surface Mount Y162710R0000F9W
RES SMD 10 OHM 1% 1/2W 2010

RES SMD 10 OHM 1% 1/2W 2010

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number Y162710R0000F9W-ND 59P1999 Y162710R0000F9W
Product Name Chip Resistor - Surface Mount Vsmp2010 10R0000 Tcr0.2 1.0% S W Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2010; 2010 2010
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details