Vishay Precision Group Chip Resistor - Surface Mount Y162710R0000F0W

Description
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y162710R0000F0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y162710R0000F0W-ND
Chip Resistor - Surface Mount Y162710R0000F0W-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y162710R0000F0W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y162710R0000F0W
Chip Resistor - Surface Mount Y162710R0000F0W
RES SMD 10 OHM 1% 1/2W 2010

RES SMD 10 OHM 1% 1/2W 2010

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number Y162710R0000F0W-ND Y162710R0000F0W
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2010; 2010
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details