Vishay Intertechnology, Inc. SMD 0.3W Resistor Y16264K28759B9R

Description
RES SMD 4.28759K OHM 0.3W 1506 Product overview: Y16264K28759B9R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y16264K28759B9R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 4.28759K OHM 0.3W 1506 Product overview: Y16264K28759B9R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y16264K28759B9R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.3W Resistor - 52-Y16264K28759B9R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.3W Resistor
52-Y16264K28759B9R
SMD 0.3W Resistor 52-Y16264K28759B9R
RES SMD 4.28759K OHM 0.3W 1506 Product overview: Y16264K28759B9R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y16264K28759B9R can be used for catalog matching and distributor lookup.

RES SMD 4.28759K OHM 0.3W 1506 Product overview: Y16264K28759B9R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y16264K28759B9R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - Y16264K28759B9R - 876286-Y16264K28759B9R - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - Y16264K28759B9R
876286-Y16264K28759B9R
Chip Resistor - Surface Mount - Y16264K28759B9R 876286-Y16264K28759B9R
Manufacturer: Vishay Win Source Part Number: 876286-Y16264K28759B 9R Series: VSMP Features: 4.28759 kOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 876286-Y16264K28759B9R
Series: VSMP
Features: 4.28759 kOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-Y16264K28759B9R 876286-Y16264K28759B9R
Product Name SMD 0.3W Resistor Chip Resistor - Surface Mount - Y16264K28759B9R
Mounting / Packaging Nonstandard
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details