Vishay Precision Group Chip Resistor - Surface Mount Y16256K12000T9R

Description
6.12 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
6.12 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y16256K12000T9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16256K12000T9R-ND
Chip Resistor - Surface Mount Y16256K12000T9R-ND
6.12 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

6.12 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsmp1206 6K12000 Tcr0.2 0.01% S T Vishay Foil Resistors - 59P1939 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp1206 6K12000 Tcr0.2 0.01% S T Vishay Foil Resistors
59P1939
Vsmp1206 6K12000 Tcr0.2 0.01% S T Vishay Foil Resistors 59P1939
VSMP1206 6K12000 TCR0.2 0.01% S T

VSMP1206 6K12000 TCR0.2 0.01% S T

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y16256K12000T9R-ND 59P1939
Product Name Chip Resistor - Surface Mount Vsmp1206 6K12000 Tcr0.2 0.01% S T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 1206; 1206 1206
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details