V/N 303135U 5K2300 0.02% B T 155
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y16255K23000Q24R-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 0.0200 +/- % |