Vishay Precision Group Chip Resistor - Surface Mount Y1625500R000T9R

Description
500 Ohms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
500 Ohms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1625500R000T9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1625500R000T9R-ND
Chip Resistor - Surface Mount Y1625500R000T9R-ND
500 Ohms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

500 Ohms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Surface Mount Resistors - 6841504P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6841504P
Surface Mount Resistors 6841504P
VPG Foil Resistors Y1625500R000T9R

VPG Foil Resistors Y1625500R000T9R

Supplier's Site
Surface Mount Resistors - 1732915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1732915
Surface Mount Resistors 1732915
VPG Foil Resistors Y1625500R000T9R

VPG Foil Resistors Y1625500R000T9R

Supplier's Site
Res, Metal Foil, 500R, 0.01%, 0.3W, 1206; Resistance Vishay Foil Resistors - 98K2397 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 500R, 0.01%, 0.3W, 1206; Resistance Vishay Foil Resistors
98K2397
Res, Metal Foil, 500R, 0.01%, 0.3W, 1206; Resistance Vishay Foil Resistors 98K2397
RES, METAL FOIL, 500R, 0.01%, 0.3W, 1206; Resistance:500ohm; Resistance Tolerance:± 0.01%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Voltage Rating:87V RoHS Compliant: Yes

RES, METAL FOIL, 500R, 0.01%, 0.3W, 1206; Resistance:500ohm; Resistance Tolerance:± 0.01%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Voltage Rating:87V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number Y1625500R000T9R-ND 6841504P 1732915 98K2397
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Metal Foil, 500R, 0.01%, 0.3W, 1206; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Metal Foil Metal Foil; Metal Foil Metal foil Metal Foil
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 [3216 Metric]
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data