350 Ohms ±0.05% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
VSMP1206 350R00 TCR0.2 0.05% S W
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y1625350R000A9W-ND | 59P1898 |
| Product Name | Chip Resistor - Surface Mount | Vsmp1206 350R00 Tcr0.2 0.05% S W Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Resistance Range | 350 ohms |