Vishay Precision Group Chip Resistor - Surface Mount Y16252K50000T9R

Description
2.5 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
2.5 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y16252K50000T9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16252K50000T9R-ND
Chip Resistor - Surface Mount Y16252K50000T9R-ND
2.5 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

2.5 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, Metal Foil, 2K5, 0.01%, 0.3W, 1206; Resistance Vishay Foil Resistors - 98K2391 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 2K5, 0.01%, 0.3W, 1206; Resistance Vishay Foil Resistors
98K2391
Res, Metal Foil, 2K5, 0.01%, 0.3W, 1206; Resistance Vishay Foil Resistors 98K2391
RES, METAL FOIL, 2K5, 0.01%, 0.3W, 1206; Resistance:2.5kohm; Resistance Tolerance:± 0.01%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Voltage Rating:87V RoHS Compliant: Yes

RES, METAL FOIL, 2K5, 0.01%, 0.3W, 1206; Resistance:2.5kohm; Resistance Tolerance:± 0.01%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Voltage Rating:87V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y16252K50000T9R-ND 98K2391
Product Name Chip Resistor - Surface Mount Res, Metal Foil, 2K5, 0.01%, 0.3W, 1206; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details