Vishay Precision Group Chip Resistor - Surface Mount Y162525K0000T9R

Description
25 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
25 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-Y162525K0000T9RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y162525K0000T9RTR-ND
Chip Resistor - Surface Mount 804-Y162525K0000T9RTR-ND
25 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

25 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y162525K0000T9RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y162525K0000T9RDKR-ND
Chip Resistor - Surface Mount 804-Y162525K0000T9RDKR-ND
RES SMD 25K OHM 0.01% 0.3W 1206

RES SMD 25K OHM 0.01% 0.3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y162525K0000T9RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y162525K0000T9RCT-ND
Chip Resistor - Surface Mount 804-Y162525K0000T9RCT-ND
RES SMD 25K OHM 0.01% 0.3W 1206

RES SMD 25K OHM 0.01% 0.3W 1206

Buy Now Datasheet
Surface Mount Resistors - 6841529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6841529
Surface Mount Resistors 6841529
VPG Foil Resistors Y162525K0000T9R

VPG Foil Resistors Y162525K0000T9R

Supplier's Site
Surface Mount Resistors - 6841529P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6841529P
Surface Mount Resistors 6841529P
VPG Foil Resistors Y162525K0000T9R

VPG Foil Resistors Y162525K0000T9R

Supplier's Site
Surface Mount Resistors - 1732965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1732965
Surface Mount Resistors 1732965
VPG Foil Resistors Y162525K0000T9R

VPG Foil Resistors Y162525K0000T9R

Supplier's Site
Res, Metal Foil, 25K, 0.01%, 0.3W, 1206; Resistance Vishay Foil Resistors - 98K2393 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 25K, 0.01%, 0.3W, 1206; Resistance Vishay Foil Resistors
98K2393
Res, Metal Foil, 25K, 0.01%, 0.3W, 1206; Resistance Vishay Foil Resistors 98K2393
RES, METAL FOIL, 25K, 0.01%, 0.3W, 1206; Resistance:25kohm; Resistance Tolerance:± 0.01%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Voltage Rating:87V RoHS Compliant: Yes

RES, METAL FOIL, 25K, 0.01%, 0.3W, 1206; Resistance:25kohm; Resistance Tolerance:± 0.01%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Voltage Rating:87V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 804-Y162525K0000T9RTR-ND 6841529 6841529P 98K2393
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Metal Foil, 25K, 0.01%, 0.3W, 1206; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Metal Foil Metal foil Metal Foil; Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details