Vishay Precision Group Chip Resistor - Surface Mount Y162524K0000D9W

Description
24 kOhms ±0.5% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
24 kOhms ±0.5% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y162524K0000D9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y162524K0000D9W-ND
Chip Resistor - Surface Mount Y162524K0000D9W-ND
24 kOhms ±0.5% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

24 kOhms ±0.5% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsmp1206 24K0000 Tcr0.2 0.5% S W Vishay Foil Resistors - 59P1871 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp1206 24K0000 Tcr0.2 0.5% S W Vishay Foil Resistors
59P1871
Vsmp1206 24K0000 Tcr0.2 0.5% S W Vishay Foil Resistors 59P1871
VSMP1206 24K0000 TCR0.2 0.5% S W

VSMP1206 24K0000 TCR0.2 0.5% S W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y162524K0000D9W-ND 59P1871
Product Name Chip Resistor - Surface Mount Vsmp1206 24K0000 Tcr0.2 0.5% S W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 1206; 1206 1206
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers