Vishay Precision Group SMD 0.3W Resistor Y162524K0000B9W

Description
RES SMD 24K OHM 0.1% 0.3W 1206 Product overview: Y162524K0000B9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y162524K0000B9W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 24K OHM 0.1% 0.3W 1206 Product overview: Y162524K0000B9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y162524K0000B9W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.3W Resistor - 52-Y162524K0000B9W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.3W Resistor
52-Y162524K0000B9W
SMD 0.3W Resistor 52-Y162524K0000B9W
RES SMD 24K OHM 0.1% 0.3W 1206 Product overview: Y162524K0000B9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y162524K0000B9W can be used for catalog matching and distributor lookup.

RES SMD 24K OHM 0.1% 0.3W 1206 Product overview: Y162524K0000B9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y162524K0000B9W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1214868-Y162524K0000B9W
Resistors - Chip Resistor - Surface Mount 1214868-Y162524K0000B9W
Win Source Part Number: 1214868-Y162524K0000 B9W Category: Resistors>Chip Resistor - Surface Mount Series: VSMP Features: Moisture Resistant, Non-Inductive Package: Tray Height - Seated (Max): 0.025" (0.64mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.3W Composition: Metal Foil Number of Terminations: 2 Resistance: 24 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.126" L x 0.062" W (3.20mm x 1.57mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1214868-Y162524K0000B9W
Category: Resistors>Chip Resistor - Surface Mount
Series: VSMP
Features: Moisture Resistant, Non-Inductive
Package: Tray
Height - Seated (Max): 0.025" (0.64mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±0.2ppm/°C
Power (Watts): 0.3W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 24 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.126" L x 0.062" W (3.20mm x 1.57mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet
Chip Resistor - Surface Mount - Y162524K0000B9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y162524K0000B9W-ND
Chip Resistor - Surface Mount Y162524K0000B9W-ND
24 kOhms ±0.1% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

24 kOhms ±0.1% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsmp1206 24K000 Tcr0.2 0.1% S W Vishay Foil Resistors - 59P1870 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp1206 24K000 Tcr0.2 0.1% S W Vishay Foil Resistors
59P1870
Vsmp1206 24K000 Tcr0.2 0.1% S W Vishay Foil Resistors 59P1870
VSMP1206 24K000 TCR0.2 0.1% S W

VSMP1206 24K000 TCR0.2 0.1% S W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-Y162524K0000B9W 1214868-Y162524K0000B9W Y162524K0000B9W-ND 59P1870
Product Name SMD 0.3W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Vsmp1206 24K000 Tcr0.2 0.1% S W Vishay Foil Resistors
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 1206
Resistance Range 24000 ohms 24000 ohms
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Standards and Certifications RoHS
Technology / Construction Metal Foil Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details