Vishay Precision Group Chip Resistor - Surface Mount Y16251K11570T9W

Description
1.1157 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1.1157 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y16251K11570T9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16251K11570T9W-ND
Chip Resistor - Surface Mount Y16251K11570T9W-ND
1.1157 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

1.1157 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y16251K11570T9W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y16251K11570T9W
Chip Resistor - Surface Mount Y16251K11570T9W
RES SMD 1.1157K OHM 0.3W 1206

RES SMD 1.1157K OHM 0.3W 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number Y16251K11570T9W-ND Y16251K11570T9W
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567843 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details