Vishay Precision Group Chip Resistor - Surface Mount Y16251K00000Q0R

Description
1 kOhms ±0.02% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1 kOhms ±0.02% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y16251K00000Q0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16251K00000Q0R-ND
Chip Resistor - Surface Mount Y16251K00000Q0R-ND
1 kOhms ±0.02% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

1 kOhms ±0.02% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y16251K00000Q0R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y16251K00000Q0R
Chip Resistor - Surface Mount Y16251K00000Q0R
RES SMD 1K OHM 0.02% 0.3W 1206

RES SMD 1K OHM 0.02% 0.3W 1206

Supplier's Site
Vsmp1206 1K0000 Tcr0.2 0.02% B T Vishay Foil Resistors - 59P1756 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp1206 1K0000 Tcr0.2 0.02% B T Vishay Foil Resistors
59P1756
Vsmp1206 1K0000 Tcr0.2 0.02% B T Vishay Foil Resistors 59P1756
VSMP1206 1K0000 TCR0.2 0.02% B T

VSMP1206 1K0000 TCR0.2 0.02% B T

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number Y16251K00000Q0R-ND Y16251K00000Q0R 59P1756
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Vsmp1206 1K0000 Tcr0.2 0.02% B T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Tolerance 0.0200 +/- % 0.0200 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details