VSMP1206 1K00000 TCR0.2 0.05% S
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y16251K00000A9R-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 0.0500 +/- % |