13.7 kOhms ±0.02% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
RES SMD 13.7KOHM 0.02% 0.3W 1206
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | Y162513K7000Q0R-ND | Y162513K7000Q0R |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | Metal Foil |
| Mounting / Packaging | 1206; 1206 | |
| Tolerance | 0.0200 +/- % | 0.0200 +/- % |