Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: End of Life
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Composition: Wirewound
Features: PIC series Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 44-TQFP (10x10)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |