Vishay Precision Group Chip Resistor - Surface Mount Y1625100R000Q9R

Description
100 Ohms ±0.02% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
100 Ohms ±0.02% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1625-100ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1625-100ACT-ND
Chip Resistor - Surface Mount Y1625-100ACT-ND
100 Ohms ±0.02% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±0.02% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1625-100ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1625-100ATR-ND
Chip Resistor - Surface Mount Y1625-100ATR-ND
100 Ohms ±0.02% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±0.02% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1625-100ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1625-100ADKR-ND
Chip Resistor - Surface Mount Y1625-100ADKR-ND
100 Ohms ±0.02% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±0.02% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
SMD 100 OHM 0.3W Resistor - 52-Y1625100R000Q9R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 OHM 0.3W Resistor
52-Y1625100R000Q9R
SMD 100 OHM 0.3W Resistor 52-Y1625100R000Q9R
RES SMD 100 OHM 0.02% 0.3W 1206 Product overview: Y1625100R000Q9R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1625100R000Q9R can be used for catalog matching and distributor lookup.

RES SMD 100 OHM 0.02% 0.3W 1206 Product overview: Y1625100R000Q9R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1625100R000Q9R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - Y1625100R000Q9R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y1625100R000Q9R
Chip Resistor - Surface Mount Y1625100R000Q9R
RES SMD 100 OHM 0.02% 0.3W 1206

RES SMD 100 OHM 0.02% 0.3W 1206

Supplier's Site
Res, Metal Foil, 100R, 0.02%, 0.3W, 1206; Resistance Vishay Foil Resistors - 98K2389 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 100R, 0.02%, 0.3W, 1206; Resistance Vishay Foil Resistors
98K2389
Res, Metal Foil, 100R, 0.02%, 0.3W, 1206; Resistance Vishay Foil Resistors 98K2389
RES, METAL FOIL, 100R, 0.02%, 0.3W, 1206; Resistance:100ohm; Resistance Tolerance:± 0.02%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Voltage Rating:87V RoHS Compliant: Yes

RES, METAL FOIL, 100R, 0.02%, 0.3W, 1206; Resistance:100ohm; Resistance Tolerance:± 0.02%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Voltage Rating:87V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number Y1625-100ACT-ND 52-Y1625100R000Q9R Y1625100R000Q9R 98K2389
Product Name Chip Resistor - Surface Mount SMD 100 OHM 0.3W Resistor Chip Resistor - Surface Mount Res, Metal Foil, 100R, 0.02%, 0.3W, 1206; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567771P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers