Vishay Precision Group Chip Resistor - Surface Mount Y16247K00000B9R

Description
7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y16247K00000B9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16247K00000B9R-ND
Chip Resistor - Surface Mount Y16247K00000B9R-ND
7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y16247K00000B9R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y16247K00000B9R
Chip Resistor - Surface Mount Y16247K00000B9R
RES SMD 7K OHM 0.1% 1/5W 0805

RES SMD 7K OHM 0.1% 1/5W 0805

Supplier's Site
Vsmp0805 7K0000 Tcr0.2 0.1% S T Vishay Foil Resistors - 59P1732 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp0805 7K0000 Tcr0.2 0.1% S T Vishay Foil Resistors
59P1732
Vsmp0805 7K0000 Tcr0.2 0.1% S T Vishay Foil Resistors 59P1732
VSMP0805 7K0000 TCR0.2 0.1% S T

VSMP0805 7K0000 TCR0.2 0.1% S T

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number Y16247K00000B9R-ND Y16247K00000B9R 59P1732
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Vsmp0805 7K0000 Tcr0.2 0.1% S T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details