500 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | Y1624500R000B9R-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 0805; 0805 |
| Resistance Range | 500 ohms |