Vishay Precision Group Chip Resistor - Surface Mount Y16244K99000T0W

Description
4.99 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
4.99 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y16244K99000T0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16244K99000T0W-ND
Chip Resistor - Surface Mount Y16244K99000T0W-ND
4.99 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

4.99 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsmp0805 4K9900 Tcr0.2 0.01% B W Vishay Foil Resistors - 59P1689 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp0805 4K9900 Tcr0.2 0.01% B W Vishay Foil Resistors
59P1689
Vsmp0805 4K9900 Tcr0.2 0.01% B W Vishay Foil Resistors 59P1689
VSMP0805 4K9900 TCR0.2 0.01% B W

VSMP0805 4K9900 TCR0.2 0.01% B W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y16244K99000T0W-ND 59P1689
Product Name Chip Resistor - Surface Mount Vsmp0805 4K9900 Tcr0.2 0.01% B W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 0805; 0805 0805
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details