Vishay Precision Group Chip Resistor - Surface Mount Y16243K24000B9W

Description
3.24 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
3.24 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y16243K24000B9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16243K24000B9W-ND
Chip Resistor - Surface Mount Y16243K24000B9W-ND
3.24 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

3.24 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y16243K24000B9W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y16243K24000B9W
Chip Resistor - Surface Mount Y16243K24000B9W
RES SMD 3.24K OHM 0.1% 1/5W 0805

RES SMD 3.24K OHM 0.1% 1/5W 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number Y16243K24000B9W-ND Y16243K24000B9W
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers