V/N 303134 2K9400 0.05% B T 1555
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y16242K94000A23R-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 0805; 0805 |
| Tolerance | 0.0500 +/- % |