VSMP0805 2K6100 TCR0.2 0.1% B W
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y16242K61000B0W-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 0805; 0805 |
| Tolerance | 0.1000 +/- % |