Vishay Precision Group Chip Resistor - Surface Mount Y16241K69900B9W

Description
1.699 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1.699 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y16241K69900B9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16241K69900B9W-ND
Chip Resistor - Surface Mount Y16241K69900B9W-ND
1.699 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

1.699 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsmp0805 1K6990 Tcr0.2 0.1% S W Vishay Foil Resistors - 59P1590 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp0805 1K6990 Tcr0.2 0.1% S W Vishay Foil Resistors
59P1590
Vsmp0805 1K6990 Tcr0.2 0.1% S W Vishay Foil Resistors 59P1590
VSMP0805 1K6990 TCR0.2 0.1% S W

VSMP0805 1K6990 TCR0.2 0.1% S W

Supplier's Site
Chip Resistor - Surface Mount - Y16241K69900B9W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y16241K69900B9W
Chip Resistor - Surface Mount Y16241K69900B9W
RES SMD 1.699KOHM 0.1% 1/5W 0805

RES SMD 1.699KOHM 0.1% 1/5W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number Y16241K69900B9W-ND 59P1590 Y16241K69900B9W
Product Name Chip Resistor - Surface Mount Vsmp0805 1K6990 Tcr0.2 0.1% S W Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
3 suppliers
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD435GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details