Vishay Precision Group Chip Resistor - Surface Mount Y16241K58000T0R

Description
1.58 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1.58 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y16241K58000T0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16241K58000T0R-ND
Chip Resistor - Surface Mount Y16241K58000T0R-ND
1.58 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

1.58 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsmp0805 1K58000 Tcr0.2 0.01% B T Vishay Foil Resistors - 59P1583 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp0805 1K58000 Tcr0.2 0.01% B T Vishay Foil Resistors
59P1583
Vsmp0805 1K58000 Tcr0.2 0.01% B T Vishay Foil Resistors 59P1583
VSMP0805 1K58000 TCR0.2 0.01% B T

VSMP0805 1K58000 TCR0.2 0.01% B T

Supplier's Site
Chip Resistor - Surface Mount - Y16241K58000T0R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y16241K58000T0R
Chip Resistor - Surface Mount Y16241K58000T0R
RES SMD 1.58KOHM 0.01% 1/5W 0805

RES SMD 1.58KOHM 0.01% 1/5W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number Y16241K58000T0R-ND 59P1583 Y16241K58000T0R
Product Name Chip Resistor - Surface Mount Vsmp0805 1K58000 Tcr0.2 0.01% B T Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573289 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1332FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details