1.54 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
VSMP0805 1K54000 TCR0.2 0.01% B T
RES SMD 1.54KOHM 0.01% 1/5W 0805
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | Y16241K54000T0R-ND | 59P1582 | Y16241K54000T0R |
| Product Name | Chip Resistor - Surface Mount | Vsmp0805 1K54000 Tcr0.2 0.01% B T Vishay Foil Resistors | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Metal Foil | Metal Foil | |
| Mounting / Packaging | 0805; 0805 | 0805 | |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % |