Vishay Precision Group Chip Resistor - Surface Mount Y16241K02000T0R

Description
1.02 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1.02 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y16241K02000T0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16241K02000T0R-ND
Chip Resistor - Surface Mount Y16241K02000T0R-ND
1.02 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

1.02 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsmp0805 1K0200 Tcr0.2 0.01% B T Vishay Foil Resistors - 59P1565 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp0805 1K0200 Tcr0.2 0.01% B T Vishay Foil Resistors
59P1565
Vsmp0805 1K0200 Tcr0.2 0.01% B T Vishay Foil Resistors 59P1565
VSMP0805 1K0200 TCR0.2 0.01% B T

VSMP0805 1K0200 TCR0.2 0.01% B T

Supplier's Site
Chip Resistor - Surface Mount - Y16241K02000T0R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y16241K02000T0R
Chip Resistor - Surface Mount Y16241K02000T0R
RES SMD 1.02KOHM 0.01% 1/5W 0805

RES SMD 1.02KOHM 0.01% 1/5W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number Y16241K02000T0R-ND 59P1565 Y16241K02000T0R
Product Name Chip Resistor - Surface Mount Vsmp0805 1K0200 Tcr0.2 0.01% B T Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details