Vishay Precision Group Chip Resistor - Surface Mount Y16241K00000T9W

Description
1 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y16241K00000T9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16241K00000T9W-ND
Chip Resistor - Surface Mount Y16241K00000T9W-ND
1 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

1 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsmp0805 1K0000 Tcr0.2 0.01% S W Vishay Foil Resistors - 59P1564 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp0805 1K0000 Tcr0.2 0.01% S W Vishay Foil Resistors
59P1564
Vsmp0805 1K0000 Tcr0.2 0.01% S W Vishay Foil Resistors 59P1564
VSMP0805 1K0000 TCR0.2 0.01% S W

VSMP0805 1K0000 TCR0.2 0.01% S W

Supplier's Site
Chip Resistor - Surface Mount - Y16241K00000T9W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y16241K00000T9W
Chip Resistor - Surface Mount Y16241K00000T9W
RES SMD 1K OHM 0.01% 1/5W 0805

RES SMD 1K OHM 0.01% 1/5W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number Y16241K00000T9W-ND 59P1564 Y16241K00000T9W
Product Name Chip Resistor - Surface Mount Vsmp0805 1K0000 Tcr0.2 0.01% S W Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details