Vishay Precision Group SMD 0.2W 5W Resistor Y16241K00000Q9R

Description
Res Metal Foil 0805 1K Ohm 0.02% 0.2W(1/5W) ±0.2ppm/°C Pad SMD T/R Product overview: Y16241K00000Q9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y16241K00000Q9R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Foil 0805 1K Ohm 0.02% 0.2W(1/5W) ±0.2ppm/°C Pad SMD T/R Product overview: Y16241K00000Q9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y16241K00000Q9R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.2W 5W Resistor - 52-Y16241K00000Q9R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2W 5W Resistor
52-Y16241K00000Q9R
SMD 0.2W 5W Resistor 52-Y16241K00000Q9R
Res Metal Foil 0805 1K Ohm 0.02% 0.2W(1/5W) ±0.2ppm/°C Pad SMD T/R Product overview: Y16241K00000Q9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y16241K00000Q9R can be used for catalog matching and distributor lookup.

Res Metal Foil 0805 1K Ohm 0.02% 0.2W(1/5W) ±0.2ppm/°C Pad SMD T/R Product overview: Y16241K00000Q9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y16241K00000Q9R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 804-Y16241K00000Q9RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y16241K00000Q9RTR-ND
Chip Resistor - Surface Mount 804-Y16241K00000Q9RTR-ND
1 kOhms ±0.02% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

1 kOhms ±0.02% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y16241K00000Q9RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y16241K00000Q9RDKR-ND
Chip Resistor - Surface Mount 804-Y16241K00000Q9RDKR-ND
RES SMD 1K OHM 0.02% 1/5W 0805

RES SMD 1K OHM 0.02% 1/5W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y16241K00000Q9RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y16241K00000Q9RCT-ND
Chip Resistor - Surface Mount 804-Y16241K00000Q9RCT-ND
RES SMD 1K OHM 0.02% 1/5W 0805

RES SMD 1K OHM 0.02% 1/5W 0805

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-Y16241K00000Q9R 804-Y16241K00000Q9RTR-ND
Product Name SMD 0.2W 5W Resistor Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805 0805; 0805
Resistance Range 1000 ohms
Tolerance 0.0200 +/- % 0.0200 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers