15 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
VSMP0805 15R0000 TCR0.2 0.5% S W
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y162415R0000D9W-ND | 59P1622 |
| Product Name | Chip Resistor - Surface Mount | Vsmp0805 15R0000 Tcr0.2 0.5% S W Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Resistance Range | 15 ohms |