VISHAY PRECISION GROUP
Y1623800R000B0L -- VPR220SZ 800R000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vpr220Sz 800R000 0.1% Vishay Foil Resistors
Y1623800R000B0L
Description
VPR220SZ 800R000 0.1%
Description
VPR220SZ 800R000 0.1%
Suppliers
Vpr220Sz 800R000 0.1% Vishay Foil Resistors
59P1556
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
59P1556 |
|
Product Name
|
Vpr220Sz 800R000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Resistance Range
45000 ohms
Tolerance
20 +/- %
Power Rating
30 watts
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details