VISHAY PRECISION GROUP
Y162250R0000F0L -- VPR220Z 50R000 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Vpr220Z 50R000 1.0% Vishay Foil Resistors
Y162250R0000F0L
Description
VPR220Z 50R000 1.0%
Description
VPR220Z 50R000 1.0%
Suppliers
Vpr220Z 50R000 1.0% Vishay Foil Resistors
59P1548
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
59P1548 |
|
Product Name
|
Vpr220Z 50R000 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0500 ohms
Power Rating
5 watts
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers