Vishay Precision Group Vpr220Z 1K0000 0.01% Vishay Foil Resistors Y16221K00000T0L

Description
VPR220Z 1K0000 0.01%
Description
VPR220Z 1K0000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vpr220Z 1K0000 0.01% Vishay Foil Resistors - 59P1540 - Newark, An Avnet Company
Chicago, IL, United States
Vpr220Z 1K0000 0.01% Vishay Foil Resistors
59P1540
Vpr220Z 1K0000 0.01% Vishay Foil Resistors 59P1540
VPR220Z 1K0000 0.01%

VPR220Z 1K0000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59P1540
Product Name Vpr220Z 1K0000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers